EN
  • EN
  • DE

LM139WB

Part No LM139WB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM139-MIL QUAD DIFFERENTIAL COMP / Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614165-LM139WB
Ultra Librarian 3D Model Ultra Librarian LM139WB CAD Model

Description

The LM139WB is a high-performance, precision quad differential comparator designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide fast and reliable comparison of voltages, making it an essential component for a wide range of applications including industrial, automotive, consumer electronics, and telecommunications.

Key Features

  • Wide Voltage Range: The LM139WB operates from a single power supply over a wide range of voltages, or can be operated from dual supplies.
  • Low Supply Current: It boasts a low supply current, which makes it suitable for battery-powered and energy-efficient applications.
  • Low Input Bias Current: The device has a low input bias current which contributes to its high accuracy.
  • Low Input Offset Voltage: The comparator is designed to have a minimal input offset voltage to ensure precise voltage comparison.
  • Fast Response Time: With a quick response time, the LM139WB is capable of performing rapid voltage level comparisons, which is crucial for time-sensitive applications.

Applications

The LM139WB is versatile and can be used in various applications that require voltage level detection and comparison. Some common applications include:

  • Voltage and Current Sensing Circuits
  • Window Comparators
  • Analog-to-Digital Converters
  • Zero-Crossing Detectors
  • Relay Drivers
  • Precision Voltage Regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM139WB is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability. The device is also supported by comprehensive technical documentation and application notes, which can assist engineers in integrating the LM139WB into their designs with confidence.

Conclusion

The LM139WB from Texas Instruments stands out as a high-quality, versatile comparator that offers precision, efficiency, and speed. Whether it's for industrial control systems, automotive applications, or any circuit requiring accurate voltage comparisons, the LM139WB is a reliable choice that engineers can depend on for their critical design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess