Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018720-LM239DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM239
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM239DR CAD Model

Description

The LM239DR is a superior quality quad differential comparator product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Single Supply Operation: 2V to 36V
  • Dual Supply Operation: ±1V to ±18V
  • Input Offset Voltage: 2mV
  • Gain: 200V/mV
  • Input Bias Current: 25nA
  • Output Configuration: Open-collector output
  • Package: 14-pin SOIC
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1517 $50.0610
805+ $0.1245 $100.2225
1,245+ $0.1206 $150.1470
1,715+ $0.1167 $200.1405
2,220+ $0.1128 $250.4160
2,970+ $0.1011 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 499,435 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention