Maxim Integrated MAX7444ESA+ Video Filter IC
The Maxim Integrated MAX7444ESA+ is a high-performance, 8th-order, lowpass, elliptic, video filter IC designed to provide excellent video signal processing for various applications. This integrated circuit is specifically engineered to filter out unwanted high-frequency noise in video signals while maintaining the integrity of the original signal. The MAX7444ESA+ is an ideal choice for video systems that require sharp image quality with minimal signal distortion.
Key Features
- High-Quality Video Filtering: The MAX7444ESA+ features an 8th-order elliptic filter response, ensuring superior image quality by attenuating undesired high-frequency noise.
- Low Group Delay Variation: With its advanced design, the IC offers low group delay variation, which is crucial for maintaining the synchronization of video signals.
- Fixed 9MHz Cutoff Frequency: The device comes with a fixed cutoff frequency of 9MHz, making it suitable for a wide range of video applications.
- Single-Supply Operation: The MAX7444ESA+ operates from a single +5V supply, simplifying the power supply design and reducing overall system complexity.
- Power-Saving Mode: It includes a power-saving mode that reduces current consumption when the filter is not in use, contributing to energy-efficient designs.
- Small Package: The IC is available in a compact 8-pin NSOIC package, allowing for a space-saving footprint in tight PCB layouts.
Applications
The MAX7444ESA+ is versatile and can be used in a variety of video processing applications, including:
- Video Editing and Production Equipment
- Closed-Circuit Television (CCTV) Systems
- Digital Video Recorders (DVR)
- Set-Top Boxes
- Video Game Consoles
Technical Specifications
The technical specifications of the MAX7444ESA+ make it a robust solution for high-quality video signal processing:
- Supply Voltage: +5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin NSOIC
With its combination of advanced video filtering, low power consumption, and compact design, the Maxim Integrated MAX7444ESA+ is a top-tier choice for designers looking to enhance the performance of their video systems.