EN
  • EN
  • DE

LM193AQT

Part No LM193AQT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UFSON 2X2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Current - Quiescent (Max) 2.5mA
Mounting SMD (SMT)
Case / Package 8-UFSON (2x2)
Win Source Part Number 041065-LM193AQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM193AQT CAD Model

Description

The LM193AQT from STMicroelectronics is a high-performance, precision dual voltage comparator designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply. Its low voltage operation and stable characteristics make it an ideal choice for battery-operated systems as well as for standard 5V logic systems.

Key Features

  • Wide Supply Voltage Range: The device operates from a single 2V up to 36V or dual supplies of ±1V to ±18V, making it extremely versatile for various applications.
  • Low Supply Current Drain: The LM193AQT is optimized for low power consumption, drawing only 1mA per comparator, which is beneficial for power-sensitive designs.
  • Low Input Bias Current: With an input bias current of only 25nA, the comparator ensures minimal error in the input signal, enhancing the accuracy of the system.
  • Low Input Offset Voltage: An input offset voltage of just 2mV maximizes precision in voltage comparison tasks.
  • Output Compatible with TTL, MOS, and CMOS: The output can directly interface with a variety of logic systems without needing additional level shifting, simplifying design integration.
  • Differential Input Voltage Range Equal to the Supply Voltage: This feature allows the comparator to handle a wide range of input signals without concern for overdriving the inputs.

Applications

The LM193AQT is suitable for a broad range of applications in various fields. Some of its common applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Battery chargers
  • Window comparators
  • Peak detectors
  • Relay drivers
  • Motor controllers

In conclusion, the LM193AQT from STMicroelectronics is a highly reliable, precise, and versatile dual comparator that offers low power consumption and high compatibility with various logic types. It is an excellent choice for designers who require precision voltage comparison in their circuits, especially in power-sensitive and multi-voltage systems.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess