EN
  • EN
  • DE

LM139ADT

Part No LM139ADT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR SO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 107068-LM139ADT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM139ADT CAD Model

Description

STMicroelectronics LM139ADT Low Power Quad Voltage Comparators

The LM139ADT from STMicroelectronics is a quad voltage comparator that is designed to operate over a wide range of voltages, from single +5V to dual ±15V power supply voltages. This high-performance product is tailored to meet the requirements for a variety of electronic applications, including industrial, automotive, and consumer markets.

Each of the four independent comparators is designed to operate with precision, offering a fast response time without consuming excessive power. This makes the LM139ADT an excellent choice for power-sensitive designs where efficiency is paramount. The device features low input bias current, low input offset current, and low offset voltage, which contributes to its high accuracy.

Key Features

  • Wide single supply voltage range or dual supplies: +2V to +36V or ±1V to ±18V
  • Very low supply current drain (0.8 mA) independent of supply voltage
  • Low input biasing current: 25 nA
  • Low input offset current: ±5 nA
  • Low input offset voltage: ±1 mV
  • Input common-mode voltage range includes ground
  • Differential input voltage range equal to the power supply voltage
  • Low output saturation voltage: 250 mV at 4 mA
  • Output compatible with TTL, DTL, ECL, MOS, and CMOS logic systems

The LM139ADT is capable of driving loads directly. With its low output saturation voltage, the device can switch to a low state efficiently, which is especially useful in digital logic circuits. The comparators' outputs are compatible with various logic systems, making them versatile for interfacing with other components in a circuit design.

STMicroelectronics has designed the LM139ADT to be robust, ensuring reliable performance in challenging conditions. It is also characterized for operation from -55°C to 125°C, which makes it suitable for use in extreme environments. Whether used in control systems, limit comparators, simple analog to digital converters, or any other application requiring a reliable comparison of voltages, the LM139ADT is a solid choice for designers looking for a dependable and efficient solution.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess