EN
  • EN
  • DE

LM139AJ/PB

Part No LM139AJ/PB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Power Low-Offset Voltage Quad Comparators | IC COMP HIGH PERF QUAD 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 2mV at 30V
Current - Input Bias (Maximum) 0.1μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-CDIP
Mounting Style Through Hole
Supplier Device Package 14-CDIP
Family Part Number LM139
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1196839-LM139AJ/PB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM139AJ/PB CAD Model

Description

The LM139AJ/PB is a high-performance, precision quadruple comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This comparator is engineered to operate with a wide range of power supply voltages and is characterized by its low power consumption and stable operation across diverse environmental conditions.

Key Features

  • Voltage Range: The LM139AJ/PB is versatile, functioning with dual power supplies ranging from ±1V to ±18V, or a single power supply from 2V to 36V. This makes it suitable for a variety of electronic applications.
  • Low Power Consumption: Designed for energy-efficient operation, this comparator draws minimal current, making it ideal for battery-powered devices and energy-saving applications.
  • High Precision: The device offers a high degree of accuracy with low input offset voltage, which is essential for precision applications.
  • Quadruple Comparators: It contains four independent comparators in a single package, providing excellent value and reducing the need for multiple components in a circuit.
  • Output Compatibility: The open-collector outputs of the LM139AJ/PB allow for wired-AND connections and compatibility with various logic levels.
  • Fast Response Time: The comparators are designed for quick response, which is crucial for time-sensitive applications such as alarm systems and high-speed signal processing.

Applications

The LM139AJ/PB is a versatile component suitable for a wide range of applications, including:

  • Control systems
  • Voltage level detection
  • Window comparators
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Peak detectors

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM139AJ/PB is no exception, and it is designed to meet the stringent requirements of industrial and commercial applications. It is available in a standard PDIP package, ensuring easy integration into a wide range of electronic systems.

Environmental Compliance

The LM139AJ/PB is designed with environmental responsibility in mind. It complies with RoHS standards, minimizing the presence of hazardous substances in electronic products and promoting sustainability.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8655 $63.7310
4+ $26.1461 $104.5844
6+ $25.3290 $151.9740
9+ $24.5120 $220.6080
11+ $23.6949 $260.6439
15+ $21.2437 $318.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess