EN
  • EN
  • DE

ISOW7741FDFMR

Part No ISOW7741FDFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, LOW-RIPPLE, QUAD- / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISOW774x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 15.7ns, 15.7ns
Pulse Width Distortion (Max) 5ns
Rise / Fall Time (Typ) 2.5ns, 2.4ns
Voltage - Supply 2.97V ~ 3.63V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number -
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354497-ISOW7741FDFMR
Ultra Librarian 3D Model Ultra Librarian ISOW7741FDFMR CAD Model

Description

Product Overview: ISOW7741FDFMR by Texas Instruments

The ISOW7741FDFMR is a high-performance, quad-channel digital isolator with integrated power from Texas Instruments. This advanced component is designed to offer robust signal isolation for various industrial and telecommunications applications. The device employs TI’s capacitive isolation technology to facilitate signal transfer across an isolation barrier, ensuring reliable operation even in harsh environments.

Featuring a wide supply voltage range of 2.25 V to 5.5 V, the ISOW7741FDFMR provides the flexibility needed to support a variety of power systems. The device supports data rates up to 100 Mbps, making it suitable for high-speed communication without compromising signal integrity. With an operational temperature range of -40°C to +125°C, it can withstand extreme conditions and maintain its performance.

Safety is a key aspect of the ISOW7741FDFMR, as it comes with reinforced isolation certifications, including UL1577 and CSA standards. It boasts an impressive isolation voltage of 5000 VRMS for 1 minute and has a CMTI (common-mode transient immunity) of 50 kV/µs, minimizing the risk of data corruption due to high-voltage spikes.

The ISOW7741FDFMR also features low power consumption, which is crucial for energy-sensitive designs. Its integrated DC-DC converter helps reduce board space and simplifies the design by eliminating the need for a separate isolated power supply. This integration provides a regulated output voltage, ensuring consistent performance even with fluctuating input conditions.

To accommodate various design requirements, the ISOW7741FDFMR offers different fail-safe options, ensuring that the output defaults to a known state if the input power or signal is lost. This product is available in a compact 16-SOIC package, making it an excellent choice for space-constrained applications.

In summary, the ISOW7741FDFMR by Texas Instruments is a cutting-edge solution that combines high-speed digital isolation with an integrated power converter. Its robust design, safety features, and efficient operation make it an ideal choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2466 $57.7262
13+ $7.7247 $100.4211
21+ $7.4637 $156.7377
29+ $6.9418 $201.3122
38+ $6.6808 $253.8704
47+ $6.4199 $301.7353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess