EN
  • EN
  • DE

CD54HCT4040F3A

Part No CD54HCT4040F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC 12-STAGE B / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 25 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577351-CD54HCT4040F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT4040F3A CAD Model

Description

The CD54HCT4040F3A is a high-speed silicon-gate CMOS 12-stage binary counter from Texas Instruments, renowned for its robust performance and reliability. This integrated circuit (IC) is part of the HCT (High-Speed CMOS, TTL-Compatible) family, offering the speed of CMOS technology with the added benefit of TTL logic level compatibility.

Key Features

  • 12-Stage Binary Counter: The device features a 12-stage ripple counter with oscillators configured for astable operation.
  • High-Speed Performance: The CD54HCT4040F3A operates at a high-speed, ensuring quick response times for counting applications.
  • TTL-Compatible Inputs: With inputs compatible with standard TTL output levels, this IC is easily interfaced with other TTL logic devices.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 4.5V to 5.5V, accommodating various application needs.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The CD54HCT4040F3A is versatile and can be used in a variety of applications, including:

  • Frequency dividers
  • Time-delay circuits
  • Counter circuits in digital systems
  • Sequential state machines

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HCT4040F3A is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. The device's reliability is further backed by Texas Instruments' extensive testing and quality assurance protocols.

Package and Ordering Information

The CD54HCT4040F3A comes in a ceramic flat package, offering excellent thermal and electrical characteristics. For ordering information, reference the Texas Instruments part number CD54HCT4040F3A, and consult the datasheet for detailed specifications and packaging options.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6768 $78.6768
2+ $64.5553 $129.1106
3+ $62.5380 $187.6140
4+ $60.5206 $242.0824
5+ $58.5033 $292.5165
6+ $52.4512 $314.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess