EN
  • EN
  • DE

TUSB2046BVFR

Part No TUSB2046BVFR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 035432-TUSB2046BVFR
Family Name TUSB2046B
Introduction Date July 29, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2046BVFR CAD Model

Description

Product Overview: TUSB2046BVFR by Texas Instruments

The TUSB2046BVFR is a versatile and high-performance USB hub controller chip from Texas Instruments (TI), designed to enhance connectivity options for various electronic devices. This integrated circuit is part of TI's extensive range of USB interface products, known for their reliability and compliance with industry standards.

Key Features

  • USB Interface: The TUSB2046BVFR complies with the Universal Serial Bus (USB) 2.0 specification, ensuring compatibility with a wide range of USB devices. It is capable of operating at full-speed (12 Mbps) and is backward compatible with low-speed (1.5 Mbps) USB devices.
  • Port Configuration: This hub controller features four downstream ports, enabling the connection of multiple devices to a single USB port on a host computer or another USB hub. It simplifies the expansion of USB connectivity and is ideal for applications requiring additional USB ports.
  • Power Management: The device supports both bus-powered and self-powered modes, providing flexibility in different usage scenarios. It includes over-current protection mechanisms for each port, ensuring the safety of connected devices.
  • Oscillator Support: An integrated 6 MHz oscillator input circuit reduces external component requirements, simplifying the design and reducing the overall bill of materials.

Applications

The TUSB2046BVFR is suitable for a wide range of applications, including but not limited to:

  • PC and Mac peripherals
  • Portable docking stations
  • Monitors and keyboards with integrated hubs
  • USB port expansion for desktop and laptop computers

Technical Specifications

The device is housed in a compact 32-pin LQFP (Low Profile Quad Flat Package) and operates over an industrial temperature range of -40°C to 85°C. It requires a single 3.3V power supply for operation, with 5V tolerant I/Os, making it suitable for interfacing with a variety of logic levels.

For developers and manufacturers looking for a robust USB hub solution, the TUSB2046BVFR offers an excellent blend of performance, power efficiency, and ease of integration, backed by Texas Instruments' reputation for quality and support.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5546 $51.0920
48+ $2.0961 $100.6128
74+ $2.0306 $150.2644
102+ $1.9651 $200.4402
132+ $1.8996 $250.7472
177+ $1.7031 $301.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess