EN
  • EN
  • DE

ISO7821DW

Part No ISO7821DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922136-ISO7821DW
Ultra Librarian 3D Model Ultra Librarian ISO7821DW CAD Model

Description

The ISO7821DW is a high-performance, dual-channel digital isolator manufactured by Texas Instruments. This advanced component is designed to offer robust signal isolation for various applications, including industrial communication systems, medical equipment, and power supplies. With its state-of-the-art isolation capabilities, the ISO7821DW ensures reliable operation and protection of sensitive circuits by effectively blocking high voltage and noise from one part of the system to another.

Key Features:

  • High Isolation Voltage: The ISO7821DW provides an isolation voltage of 5000 Vrms for 1 minute, which is suitable for the stringent demands of industrial applications that require a high level of insulation between input and output.
  • High-Speed Data Transfer: With a signaling rate of up to 100 Mbps, this digital isolator can handle fast data transfer, making it ideal for high-speed communication protocols.
  • Low Power Consumption: Its design ensures that power consumption is kept to a minimum, making the ISO7821DW an energy-efficient choice for power-sensitive designs.
  • Robust Electromagnetic Compatibility (EMC): The device boasts excellent EMC performance, which includes low emissions and high immunity, ensuring reliable operation in electrically noisy environments.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, allowing it to be used in harsh environmental conditions.

Applications:

The ISO7821DW is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with patient isolation
  • Power converters and battery management systems
  • Green energy applications, such as solar inverters and wind turbines

With its reinforced insulation, high-speed data transfer, and robust EMC performance, the ISO7821DW from Texas Instruments stands out as a top choice for designers looking to enhance system reliability and protection in challenging electrical environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1205 $50.8920
51+ $1.9863 $101.3013
79+ $1.9192 $151.6168
113+ $1.7850 $201.7050
146+ $1.7179 $250.8134
182+ $1.6508 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess