EN
  • EN
  • DE

USB-TO-GPIO2

Part No USB-TO-GPIO2
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description USB-TO-GPIO2 USB INTERFACE ADAPT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201378-USB-TO-GPIO2
Package Bulk
Product Status Active
Accessory Type Interface Board
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers Accessories
Package Bulk
Product Status Active
Accessory Type Interface Board
Ultra Librarian 3D Model Ultra Librarian USB-TO-GPIO2 CAD Model

Description

Product Overview: USB-TO-GPIO2 Interface Adapter

The USB-TO-GPIO2 is an advanced interface adapter from Texas Instruments that provides a seamless connection between a USB port on a host computer and the general-purpose input/output (GPIO) pins of TI's embedded processors. This adapter is an essential tool for developers and engineers working on embedded systems, facilitating easy programming, debugging, and communication with their target devices.

Key Features

  • Easy-to-Use: The USB-TO-GPIO2 is designed for plug-and-play functionality, requiring minimal setup to connect your device with a PC for development purposes.
  • High-Speed USB Interface: Featuring a high-speed USB 2.0 interface, the adapter ensures fast and reliable communication between the host computer and the embedded processor.
  • Multiple GPIO Connections: With an array of GPIO pins, the adapter provides versatile interfacing options, allowing for a wide range of signal types and voltages to be used in conjunction with your embedded device.
  • Compatibility: The USB-TO-GPIO2 is compatible with a variety of Texas Instruments embedded processors, making it a versatile tool for a range of development projects.
  • Robust Design: Crafted with durability in mind, this adapter is built to withstand the rigors of continuous use in a development environment.

Applications

The USB-TO-GPIO2 interface adapter is ideal for a multitude of applications, including but not limited to:

  • Embedded system development and debugging
  • Prototyping of microcontroller-based designs
  • Hardware-in-the-loop simulation and testing
  • Education and training for embedded system design

Technical Specifications

The adapter operates over a standard USB 2.0 connection and provides a direct interface to GPIO pins. It is designed to be compatible with various operating systems, including Windows, Linux, and macOS, ensuring a broad user base can utilize the tool without compatibility issues.

For detailed technical specifications, driver installation, and operating instructions, please refer to the official Texas Instruments documentation provided with the USB-TO-GPIO2 adapter.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $311.6798 $311.6798
2+ $279.4370 $558.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess