EN
  • EN
  • DE

ECMF04-4HSWM10Y

Part No ECMF04-4HSWM10Y
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA 4LN SMD ESD AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5.5Ohm (Typ)
Voltage Rating - DC -
Voltage Rating - AC -
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Approval Agency -
Features ESD
Mounting Type Surface Mount, Wettable Flank
Size / Dimension 0.102" L x 0.053" W (2.60mm x 1.35mm)
Height (Max) 0.031" (0.80mm)
Package / Case 10-WFDFN
Base Product Number ECMF04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369408-ECMF04-4HSWM10Y
Ultra Librarian 3D Model Ultra Librarian ECMF04-4HSWM10Y CAD Model

Description

ECMF04-4HSWM10Y - EMI Filtering and Signal Conditioning Product

The ECMF04-4HSWM10Y is a state-of-the-art EMI filtering and signal conditioning component designed by STMicroelectronics, a global semiconductor leader. This compact, high-performance device is specifically engineered to suppress EMI/RFI noise in high-speed data lines and interfaces. It is an ideal solution for applications that require both signal integrity and protection against external noise sources.

Key Features

  • Integrated ESD Protection: The ECMF04-4HSWM10Y comes with built-in ESD protection, safeguarding the system against electrostatic discharges that can cause damage to sensitive electronic components.
  • High-Speed Interfaces: This product is optimized for high-speed differential lines such as USB 2.0, HDMI, and MIPI, ensuring that the integrity of the data transmission is maintained even at high frequencies.
  • Low Insertion Loss: The device is designed to have a very low insertion loss, which means that it does not significantly degrade the signal as it passes through the filter.
  • Low Capacitance: With its low capacitance design, the ECMF04-4HSWM10Y minimizes signal attenuation, enabling it to support high-speed data rates without compromising performance.
  • Compact Footprint: This product is available in a compact package, making it suitable for space-constrained applications while still providing excellent EMI filtering capabilities.

Applications

The ECMF04-4HSWM10Y is versatile and can be used in a wide range of applications. It is particularly suitable for consumer electronics, such as smartphones, tablets, and laptops, where space is at a premium and high-speed data transmission is essential. Additionally, it can be used in industrial and automotive environments where robust EMI filtering is required to ensure reliable operation in the presence of harsh electrical noise.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ECMF04-4HSWM10Y is no exception. Manufactured to the highest standards, this product is designed to perform consistently over a wide temperature range and is resistant to the rigors of everyday use. Whether you're developing a new high-speed interface or looking to improve the performance of an existing system, the ECMF04-4HSWM10Y offers a reliable and effective solution for EMI filtering and signal conditioning.

You May Also Be Interested in

TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,389 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess