EN
  • EN
  • DE

SJA1105EL518

Part No SJA1105EL518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description FIVE- PORTS AVB AUTOMOTIVE ETHER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
HTSUS 0000.00.0000
Win Source Part Number 1379879-SJA1105EL518
Ultra Librarian 3D Model Ultra Librarian SJA1105EL518 CAD Model

Description

Product Overview: NXP SJA1105EL Ethernet Switch

The NXP SJA1105EL series is a family of high-performance, automotive-grade Ethernet switches that offer a flexible solution for implementing modular and scalable in-vehicle networks. The SJA1105EL518 variant is a standout product within this series, providing robust features for automotive and industrial applications that require reliable and secure data communication.

Key Features and Benefits

  • High Port Count: The SJA1105EL518 comes equipped with five integrated 100BASE-T1 ports, enabling multiple connections with other network devices without the need for an external switch.
  • Advanced Security: With support for 802.1AE MACsec, it provides powerful security mechanisms to protect against intrusion and unauthorized access on the network.
  • Quality of Service (QoS): This device features Quality of Service enhancements that allow for traffic prioritization, ensuring critical data is transmitted with minimum latency.
  • Time-Sensitive Networking (TSN): The switch supports TSN standards, making it suitable for applications that require precise timing and synchronization over Ethernet, such as in automotive and industrial control systems.
  • Flexible Management: It can be managed through SPI host interface, allowing for easy integration and configuration within a system.
  • Low Power Consumption: Designed for energy efficiency, the SJA1105EL518 helps reduce overall power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications

The SJA1105EL518 Ethernet switch is designed to meet the rigorous demands of the automotive industry, including applications such as Advanced Driver Assistance Systems (ADAS), infotainment, and gateway modules. Additionally, its robust feature set makes it well-suited for various industrial applications where network reliability and security are paramount.

Technical Specifications

Parameter Value
Product SJA1105EL518 Ethernet Switch
Manufacturer NXP Semiconductors
Ports 5 x 100BASE-T1
Security 802.1AE MACsec
TSN Support Yes
Management Interface SPI
Power Consumption Low

With its comprehensive set of features, the NXP SJA1105EL518 is an excellent choice for designers looking to implement a secure, high-performance, and scalable network within automotive or industrial environments.

You May Also Be Interested in

Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Zilog
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess