EN
  • EN
  • DE

ISOUSB211DPR

Part No ISOUSB211DPR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LOW EMISSIONS, HIGH/FULL/LOW SPE / 1 Channel 480Mbps 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Input Differential
Output Differential
Data Rate (Max) 480Mbps
Number of Channels 1
Delay Time 358ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 1.71V ~ 1.94V, 2.4V ~ 5.5V, 3V ~ 3.6V, 4.25V ~ 5.5V
Current - Supply 85mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SSOP
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336918-ISOUSB211DPR
Ultra Librarian 3D Model Ultra Librarian ISOUSB211DPR CAD Model

Description

The ISOUSB211DPR is a robust isolated USB transceiver module from Texas Instruments, designed to offer signal isolation for USB 2.0 communication. This advanced component ensures reliable data transfer while providing galvanic isolation between the host computer and the USB device, effectively protecting against noise, ground loops, and surges that are common in industrial and medical applications.

Key Features

  • Integrated Isolation: With built-in high-voltage isolation up to 2500 Vrms for 1 minute, the ISOUSB211DPR ensures safe operation in environments with high electrical noise or where different ground potentials might exist.
  • High-Speed Data Transfer: The device supports full-speed (12 Mbps) and low-speed (1.5 Mbps) operation, allowing for versatility in connecting a wide range of USB peripherals.
  • Robust Operation: It is designed to operate over a wide temperature range of -40°C to 85°C, making it suitable for use in harsh industrial conditions.
  • Compact Design: The ISOUSB211DPR comes in a small 16-pin SOIC package, making it an ideal solution for space-constrained applications.
  • Bus-Powered Support: The device can be powered directly from the USB bus, eliminating the need for an external power supply and simplifying the overall design.
  • Enhanced ESD Protection: It includes ±8 kV contact and ±15 kV air-gap ESD protection on the connector side, providing additional durability and reliability in environments prone to electrostatic discharge.

Applications

The versatility and protection features of the ISOUSB211DPR make it an excellent choice for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Test and measurement devices
  • Data acquisition systems
  • Isolated USB hubs, dongles, and converters

With the Texas Instruments ISOUSB211DPR, designers can ensure secure, isolated USB communications in their products, enhancing system reliability and user safety.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1127 $60.5635
11+ $9.9386 $109.3246
16+ $9.6281 $154.0496
22+ $9.3175 $204.9850
28+ $9.0069 $252.1932
38+ $8.0752 $306.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess