EN
  • EN
  • DE

LTC4304CDD#PBF

Part No LTC4304CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V Automotive 10-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6mA
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784057-LTC4304CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4304
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4304CDD#PBF CAD Model

Description

Product Overview: LTC4304CDD#PBF

The LTC4304CDD#PBF is a high-performance, low-capacitance bus buffer from Linear Technology that provides capacitive isolation for I2C bus and SMBus applications. This device is designed to enhance system reliability and extend the reach of I2C communication by buffering both the data (SDA) and clock (SCL) lines, allowing more devices or longer trace lengths to be used on the bus.

Key Features

  • Capacitive Isolation: The LTC4304CDD#PBF effectively separates a heavily loaded bus into segments, reducing the overall bus capacitance and improving signal integrity.
  • Level Translation: It supports level translation between devices operating at different voltages, which is essential for mixed-voltage systems.
  • Hot Swap Capability: With built-in hot swap capability, the LTC4304CDD#PBF allows devices to be inserted or removed from a live bus without causing corruption of ongoing communication.
  • Rise Time Accelerators: The device includes programmable rise time accelerators to manage rise times on the bus, thereby ensuring compliance with I2C rise time specifications.
  • High Noise Margin: Enhanced noise margin and fail-safe operation are ensured even in noisy environments, thanks to its strong drive capability and glitch suppression.
  • Prevent Back-Driving: The LTC4304CDD#PBF prevents back-driving of SDA and SCL lines at its I/Os when the device is powered down.

Applications

Due to its versatile features, the LTC4304CDD#PBF is suitable for a wide range of applications, including:

  • Advanced Telecom and Computing Architecture (ATCA)
  • Servers and Networking Equipment
  • Industrial Control Systems
  • Automotive Infotainment Systems
  • Test Equipment and Instrumentation

Package and Quality

The LTC4304CDD#PBF comes in a compact 10-lead DFN package with a footprint that is ideal for space-constrained applications. The device is RoHS compliant and is specified over the commercial and industrial temperature ranges, ensuring reliable performance in a variety of operating conditions.

In summary, the LTC4304CDD#PBF is a robust I2C bus buffer that offers enhanced performance, reliability, and design flexibility, making it an excellent choice for complex digital systems requiring extended I2C communication capabilities.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.7926 $458.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess