EN
  • EN
  • DE

PTN3944EWY

Part No PTN3944EWY
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC PICE GEN 4 LIN EQUALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Last Time Buy
Type Equalizer
Applications PCIe
Input Differential
Output Differential
Data Rate (Max) 16Gbps
Number of Channels 4
Delay Time 70ps
Signal Conditioning Input Equalization
Capacitance - Input 10 pF
Voltage - Supply 1.7V ~ 1.9V
Current - Supply 250mA
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFLGA Exposed Pad
Supplier Device Package 36-HWFLGA (2.1x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370870-PTN3944EWY
Ultra Librarian 3D Model Ultra Librarian PTN3944EWY CAD Model

Description

The PTN3944EWY is a high-performance, feature-rich product from NXP Semiconductors, designed to cater to a wide range of applications. This advanced component is a testament to NXP's commitment to providing innovative solutions that drive the electronics industry forward.

Key Features

  • High Integration: The PTN3944EWY integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: With power management features, it ensures efficient operation, which is crucial for battery-powered devices and applications that require low power consumption.
  • Robust Performance: Built to operate reliably under various conditions, this product can withstand extreme temperatures and voltage variations, making it suitable for industrial and automotive applications.
  • Connectivity: The component includes advanced connectivity options, providing seamless integration with various peripherals and enabling it to support a range of communication protocols.
  • Security Features: Security is a top priority, and the PTN3944EWY includes hardware-based security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the PTN3944EWY allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Smart home technology

Quality and Reliability

NXP's PTN3944EWY is manufactured with the highest quality standards in mind. It undergoes rigorous testing to ensure it meets the reliability expectations of customers. This dedication to quality means that manufacturers can trust this product to perform consistently and effectively over its intended lifespan.

Support and Resources

NXP provides extensive support and resources for the PTN3944EWY, including technical documentation, application notes, and development tools. Customers can access these resources to accelerate the design process and bring their products to market faster.

With its combination of performance, integration, and support, the PTN3944EWY from NXP is an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8000 $59.0000
11+ $9.6821 $106.5031
16+ $9.3795 $150.0720
23+ $9.0770 $208.7710
29+ $8.7744 $254.4576
39+ $7.8667 $306.8013
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess