EN
  • EN
  • DE

LTC4309IDE#PBF

Part No LTC4309IDE#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 2.5V/3.3V/5V Automotive 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 784072-LTC4309IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4309
Introduction Date January 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4309IDE#PBF CAD Model

Description

LTC4309IDE#PBF - Hot-Swappable 2-Wire Bus Buffer

The LTC4309IDE#PBF is a high-performance, hot-swappable 2-wire bus buffer from Linear Technology that enhances the capabilities of an I2C bus by enabling the insertion and removal of cards without the need to power down the system. This product is designed to maintain a robust and flexible communication interface, making it an ideal choice for complex systems that require a high degree of modularity and uptime.

Featuring a low operating voltage range of 2.9V to 5.5V, the LTC4309IDE#PBF is suitable for a variety of applications, including servers, telecommunications, and advanced modular systems. Its ability to support hot-swapping makes it particularly useful in systems where maintenance or upgrades need to be performed without interrupting the normal operation of the equipment.

One of the key features of the LTC4309IDE#PBF is its cross-conduction prevention mechanism, which ensures that the SDA and SCL lines are never shorted together when the buffer is enabled or disabled. This product also incorporates rise time accelerators that can be programmed to speed up the rise time of slow-rising signals, thereby improving the overall speed of the I2C bus.

Additionally, the LTC4309IDE#PBF offers a stuck bus recovery feature that detects and resolves data and clock line lockup without user intervention. This ensures the bus remains operational even in the event of a fault. The device also includes a ready (RDY) output that indicates when the backplane side has been disconnected from the card side, providing a clear signal to the system that the card has been removed or inserted.

With its robust ESD protection and small 3mm x 3mm DFN-10 package, the LTC4309IDE#PBF is both durable and space-efficient. Its advanced features and reliable performance make it a top choice for engineers looking to create resilient and flexible I2C-based systems.

Overall, the LTC4309IDE#PBF from Linear Technology is a sophisticated solution that ensures seamless, uninterrupted communication for I2C buses, even in the face of card insertions and removals, making it a valuable component in any high-availability electronic system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8411 $51.1398
43+ $2.3312 $100.2416
67+ $2.2583 $151.3061
92+ $2.1855 $201.0660
119+ $2.1126 $251.3994
159+ $1.8941 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess