Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784050-LTC4300A-3IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4300A-3
Introduction Date April 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3IMS8#PBF CAD Model

Description

LTC4300A-3IMS8#PBF - Hot Swappable 2-Wire Bus Buffer

The LTC4300A-3IMS8#PBF is a sophisticated IC designed by Linear Technology to ensure seamless and reliable communication on I²C or SMBus systems that require hot-swapping capabilities. This device enables the insertion and removal of cards on a live bus without causing glitches or disruptions that could compromise data integrity or bus functionality.

Featuring an 8-lead MSOP package, the LTC4300A-3IMS8#PBF is engineered to enhance system reliability and robustness by incorporating a slew of features that tackle common challenges faced in hot-swappable I²C environments. With its built-in rise time accelerators, the device ensures quick transitions on capacitive loaded lines, significantly improving signal integrity and reducing signal delay.

The product is equipped with a unique 'connect' feature that establishes a transparent connection between the input and output SDA and SCL lines only when both sides' voltages are within an acceptable range. This prevents a partially inserted card from corrupting the data and clock lines. Additionally, the buffer's backplane drivers have a pre-charge functionality to minimize bus disturbances during card insertion or removal.

One of the LTC4300A-3IMS8#PBF's key attributes is its ability to isolate the input from the output when a fault occurs, such as a bus stuck low. This safety mechanism ensures that the rest of the bus can continue to function normally while the fault is addressed. The device also supports a wide operating voltage range from 2.7V to 5.5V, making it versatile for various applications.

Overall, the LTC4300A-3IMS8#PBF is a valuable component for any system designer looking to incorporate hot-swap functionality into their I²C or SMBus systems. Its ability to prevent data corruption, facilitate quick recovery from faults, and support high-speed data transfer makes it an essential part of maintaining continuous communication and uptime in critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.8120
ECAD model for FIN1108MTDX
Diodes Incorporated
ACTIVE DISPLAY W-QFN6040-40 / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $4.0373
ECAD model for PI3DPX1205A1ZLBEX
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
Diodes Incorporated
IC REDRIVER 8CH 54TQFN
Lowest to $21.9355
ECAD model for PI3EQX10908ZFE
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48VQFN
Lowest to $12.0872
ECAD model for SN65LVCP40RGZR
Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5811 $57.4866
13+ $7.8615 $102.1995
20+ $7.6158 $152.3160
28+ $7.3701 $206.3628
36+ $7.1244 $256.4784
47+ $6.3874 $300.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention