EN
  • EN
  • DE

ISO7842DWW

Part No ISO7842DWW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201967-ISO7842DWW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Data Rate 100Mbps
Ultra Librarian 3D Model Ultra Librarian ISO7842DWW CAD Model

Description

The ISO7842DWW is a state-of-the-art digital isolator designed and manufactured by Texas Instruments. This robust component is engineered to provide high electromagnetic immunity and low emissions at low power consumption while maintaining excellent signal integrity. It is an ideal choice for a wide range of applications, including industrial automation, motor control, medical equipment, and power supplies.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5.7 kVrms, the ISO7842DWW offers a high degree of protection for sensitive circuits, ensuring reliable operation in environments with high voltage transients.
  • Quad-Channel Isolator: This device includes four isolation channels, providing flexibility in design and the ability to isolate multiple signals within one package.
  • Low Power Consumption: The ISO7842DWW is optimized for efficiency, resulting in low power consumption without sacrificing performance, making it suitable for energy-sensitive applications.
  • High Data Rates: Supporting data rates up to 100 Mbps, it ensures fast and accurate data communication, which is critical for modern high-speed digital systems.
  • Robust Operation: Designed for harsh industrial environments, it operates reliably over a wide temperature range of -40°C to +125°C.
  • Long Service Life: With a high reliability and long lifetime, the ISO7842DWW is built to last, reducing maintenance and replacement costs over time.

Applications

The versatility of the ISO7842DWW allows it to be used in a variety of applications, making it a valuable component in:

  • Industrial automation systems
  • Motor drive and control systems
  • Renewable energy inverters
  • Medical equipment with stringent safety requirements
  • Isolated power supplies

With its combination of high isolation, low power consumption, and high data rate capabilities, the ISO7842DWW from Texas Instruments stands out as a top choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9442 $59.7768
9+ $12.2619 $110.3571
13+ $11.8787 $154.4231
18+ $11.4956 $206.9208
23+ $11.1124 $255.5852
31+ $9.9628 $308.8468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess