EN
  • EN
  • DE

ISO7231CDWG4

Part No ISO7231CDWG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 42ns, 42ns
Pulse Width Distortion (Maximum) 2.5ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190657-ISO7231CDWG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISO7231
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7231CDWG4 CAD Model

Description

Product Overview: Texas Instruments ISO7231CDWG4

The ISO7231CDWG4 is a high-performance, triple-channel digital isolator designed and manufactured by Texas Instruments. This robust component is a crucial tool for ensuring signal integrity and electrical isolation in a wide range of applications, including industrial automation, medical equipment, and power control systems. With its advanced capabilities, the ISO7231CDWG4 provides a reliable solution for designers looking to enhance system safety and prevent ground loop issues in their electronic designs.

Key Features

  • Channel Configuration: The ISO7231CDWG4 offers three independent isolation channels, supporting bidirectional data communication and providing a versatile solution for various isolation needs.
  • High-Speed Performance: With a data rate of up to 25 Mbps, this digital isolator ensures fast and efficient signal transfer, making it suitable for high-speed applications that require quick response times.
  • Robust Isolation: The device boasts an isolation voltage of 2500 Vrms for 1 minute, providing a high level of protection against electrical surges and transient voltages, thus safeguarding sensitive circuitry.
  • Low Power Consumption: Designed for energy efficiency, the ISO7231CDWG4 features low power consumption, which is essential for minimizing thermal dissipation and extending the life of battery-powered devices.
  • Wide Operating Temperature Range: The isolator operates effectively across a broad temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Compatibility: It is compatible with a variety of voltage levels, supporting 3.3V or 5V supply voltages, which allows for easy integration into existing systems without the need for additional level-shifting components.

Applications

The ISO7231CDWG4 is suitable for a diverse array of applications where signal integrity and isolation are of paramount importance. Its use in industrial automation systems helps to prevent damage from electrical noise and potential ground loops. In medical devices, the high isolation levels ensure patient safety and equipment reliability. Additionally, the isolator is an excellent choice for power supply control, motor drive applications, and other situations where electrical isolation is necessary to protect sensitive microcontrollers and other digital circuits.

Package and Quality

Encased in a 16-pin SOIC wide-body (DW) package, the ISO7231CDWG4 is designed for surface mount technology (SMT), allowing for streamlined manufacturing and assembly processes. Texas Instruments' commitment to quality ensures that each unit meets stringent industry standards, providing designers with confidence in the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess