EN
  • EN
  • DE

ISO7631FMDWR

Part No ISO7631FMDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator Logic 3-CH 150Mbps 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel package
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 10.5ns, 10.5ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.8ns, 2.9ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 777504-ISO7631FMDWR
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7631FM
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO7631FMDWR CAD Model

Description

Texas Instruments ISO7631FMDWR Digital Isolator

The ISO7631FMDWR from Texas Instruments is a high-performance, six-channel digital isolator with a robust isolation barrier designed to ensure signal integrity and system safety. This component is essential in applications that require the electrical isolation of a digital signal line to protect sensitive equipment from high voltages or to break ground loops.

Key Features:

  • Isolation Channels: It features six channels with four forward and two reverse-direction channels, providing flexibility in bidirectional communication.
  • High Isolation Voltage: The device offers an isolation voltage of 3000 Vrms for 1 minute, ensuring protection against high voltage spikes and transients.
  • High-Speed Operation: With a signaling rate up to 150 Mbps, it is suitable for high-speed data transmission without compromising signal integrity.
  • Robust Electromagnetic Compatibility (EMC): The ISO7631FMDWR is designed for excellent noise immunity and low emissions, meeting or exceeding industry EMC standards.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows for use in extreme environmental conditions.
  • Low Power Consumption: It features low power consumption, making it ideal for energy-sensitive applications.
  • Fail-Safe Design: The device ensures a fail-safe output that defaults to a logic high state when input power is lost.

Applications:

The ISO7631FMDWR is suitable for a variety of applications, including industrial automation, motor control systems, medical equipment, and any system requiring functional isolation for safety and reliability. Its robust design ensures reliable operation even in harsh industrial environments.

Package Information:

This digital isolator comes in a SOIC-16 wide-body package, which is easy to handle and compatible with standard PCB mounting processes. The package is RoHS compliant and designed for optimal thermal performance.

Quality and Reliability:

As with all Texas Instruments products, the ISO7631FMDWR digital isolator is manufactured to high standards of quality and reliability. Customers can trust this component to deliver consistent performance and longevity in their electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7435 $51.6915
22+ $4.7126 $103.6772
33+ $4.5653 $150.6549
46+ $4.4181 $203.2326
59+ $4.2708 $251.9772
79+ $3.8290 $302.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess