EN
  • EN
  • DE

ISO7721FBDWR

Part No ISO7721FBDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 2CH CAN 16SOIC / CAN, RS232, RS485 Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7721FBDWRCT,296-ISO7721FBDWRTR,296-ISO7721FBDWRDKR
Standard Package 2,000
Win Source Part Number 999729-ISO7721FBDWR
Ultra Librarian 3D Model Ultra Librarian ISO7721FBDWR CAD Model

Description

The ISO7721FBDWR is a robust, high-performance digital isolator manufactured by Texas Instruments, designed to ensure signal integrity and isolation in a variety of industrial and telecom applications. This component provides a reliable solution for breaking ground loops and preventing noise currents from entering the local ground and interfering with or damaging sensitive circuitry.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltage of up to 3000 Vrms for 1 minute, the ISO7721FBDWR offers excellent protection for sensitive circuits against high voltage spikes.
  • High-Speed Operation: This isolator supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.
  • Low Propagation Delay: The device features a low propagation delay, typically 11 ns, which ensures minimal signal timing distortion and is ideal for timing-critical applications.
  • Dual-Channel Isolation: It offers two independent isolation channels, which can be used in either direction, providing design flexibility and the ability to isolate bidirectional data lines with a single device.
  • Robust EMC Performance: The ISO7721FBDWR is designed to handle high levels of electromagnetic interference and emissions, ensuring reliable operation even in harsh electrical environments.

Applications

The device is well-suited for a range of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment requiring electrical isolation
  • Isolated power supplies
  • Telecom circuit isolation

Package and Quality

The ISO7721FBDWR comes in a wide-body SOIC-16 package that ensures a creepage and clearance distance that meets safety standards. It is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges. The device is also compliant with regulatory standards such as UL, CSA, IEC 60950-1, and VDE, ensuring high-quality and reliability for critical applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0614 $51.5350
60+ $1.6914 $101.4840
92+ $1.6386 $150.7512
127+ $1.5857 $201.3839
164+ $1.5329 $251.3956
219+ $1.3743 $300.9717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess