EN
  • EN
  • DE

ISO7840FDW

Part No ISO7840FDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7840
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875996-ISO7840FDW
Ultra Librarian 3D Model Ultra Librarian ISO7840FDW CAD Model

Description

Introducing the ISO7840FDW High-Performance Digital Isolator

The ISO7840FDW from Texas Instruments is a state-of-the-art digital isolator designed to offer excellent isolation performance for a wide range of applications. This robust component is built using Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, ensuring high reliability and long service life even under the most demanding conditions.

Key Features

  • High Isolation Ratings: With an isolation voltage of 5.7kV RMS for 1 minute, the ISO7840FDW provides exceptional protection for sensitive circuits against high voltage transients.
  • Quad-Channel Isolation: This device features four independent isolation channels with bidirectional channel configuration, offering flexibility in connecting different parts of a system.
  • Low Power Consumption: Designed for energy-efficient operation, it maintains low power consumption while still delivering fast data rates, making it ideal for power-sensitive applications.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring rapid data transfer and minimal signal delay, crucial for high-speed systems.
  • Robust EMC Performance: The ISO7840FDW boasts high electromagnetic compatibility, with low emissions and high immunity to interference, ensuring stable performance in electrically noisy environments.

Applications

The ISO7840FDW is perfect for a variety of applications where isolation is critical, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Green energy systems, including solar inverters and wind turbines
  • Electric vehicles and battery management systems
  • Data communication systems requiring robust signal integrity

Reliability and Safety

With reinforced insulation rated for a working voltage of 400 V RMS, the ISO7840FDW is certified for reinforced insulation per VDE V 0884-11 and UL1577 standards. This makes it a highly reliable choice for systems that must comply with international safety regulations.

Overall, the ISO7840FDW from Texas Instruments is a superior digital isolator that offers the perfect blend of performance, power efficiency, and reliability. It is an indispensable component for designers looking to enhance system safety and integrity in a compact and cost-effective package.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2010 $66.6030
6+ $18.2163 $109.2978
9+ $17.6470 $158.8230
12+ $17.0777 $204.9324
16+ $16.5085 $264.1360
21+ $14.8007 $310.8147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess