EN
  • EN
  • DE

MC33SB0401ES557

Part No MC33SB0401ES557
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description ABS MOTORCYCLE BRAKING CHIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 43
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345823-MC33SB0401ES557
Ultra Librarian 3D Model Ultra Librarian MC33SB0401ES557 CAD Model

Description

Product Overview: NXP MC33SB0401ES557

The NXP MC33SB0401ES557 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed to meet the rigorous demands of modern vehicle electronics. This advanced chip is engineered to provide reliable and efficient power distribution, ensuring that automotive systems operate at peak performance with enhanced safety features.

Key Features:

  • Multiple Output Channels: The PMIC features multiple output channels, each capable of delivering a regulated voltage supply to various automotive subsystems, including infotainment, ADAS, and telematics.
  • High Efficiency: With an emphasis on power efficiency, this device minimizes energy loss, which is critical for reducing heat generation and improving the overall energy consumption of the vehicle.
  • Robust Protection: The MC33SB0401ES557 is equipped with a suite of protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the electronic systems against potential damage from electrical faults.
  • Wide Input Voltage Range: Designed to handle a broad range of input voltages, this PMIC can adapt to varying power conditions found in automotive environments, ensuring stable operation throughout.
  • Low Quiescent Current: It boasts a low quiescent current, which reduces the standby power consumption, making it ideal for battery-powered applications where preserving energy is paramount.

Applications:

The versatility of the NXP MC33SB0401ES557 makes it suitable for a wide array of automotive applications. It is particularly well-suited for power management tasks in vehicles with advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle networks that require dependable and efficient power distribution.

Quality and Reliability:

As with all NXP products, the MC33SB0401ES557 is manufactured to the highest quality standards, with rigorous testing to ensure it meets the stringent requirements of the automotive industry. This PMIC is AEC-Q100 qualified, reflecting its reliability and performance in harsh automotive conditions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess