EN
  • EN
  • DE

STGWA60V60DWFAG

Part No STGWA60V60DWFAG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 60A
Power - Max 375 W
Switching Energy 1.02mJ (on), 370µJ (off)
Input Type Standard
Gate Charge 314 nC
Td (on/off) @ 25°C 35ns/190ns
Test Condition 400V, 60A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 200 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA60
Other Names 497-STGWA60V60DWFAG
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277374-STGWA60V60DWFAG
Ultra Librarian 3D Model Ultra Librarian STGWA60V60DWFAG CAD Model

Description

STGWA60V60DWFAG - Silicon Carbide Power MOSFET by STMicroelectronics

The STGWA60V60DWFAG is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by STMicroelectronics, a leading global semiconductor company. This high-performance power MOSFET is designed to meet the demands of modern energy-efficient power conversion systems, offering a combination of low on-resistance and high switching speeds.

Key Features:

  • High Breakdown Voltage: With a breakdown voltage of 600V, the STGWA60V60DWFAG is suitable for high-voltage applications, providing reliable operation and robustness in challenging environments.
  • Low On-Resistance (R<sub>DS(on)): The device features an exceptionally low on-resistance of 60mΩ, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Speed: Fast switching capabilities minimize switching losses and enable high-frequency operation, which is essential for compact and efficient power supplies.
  • Enhanced Thermal Performance: The STGWA60V60DWFAG benefits from SiC's superior thermal characteristics, allowing for better heat dissipation and reliability under high-temperature conditions.
  • Reduced Parasitic Inductance: The package design minimizes parasitic inductance, further enhancing the switching performance and reducing electromagnetic interference (EMI).

Applications:

The STGWA60V60DWFAG is ideal for a wide range of applications that require high efficiency and power density, such as:

  • Electric Vehicle (EV) chargers
  • Photovoltaic (PV) inverters
  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-performance power converters and inverters

Package:

This MOSFET is housed in a HiP247 package, which is known for its high power dissipation capability and ease of mounting on various types of heat sinks. The package is designed to provide excellent electrical isolation and mechanical protection, ensuring long-term reliability even in harsh operating conditions.

Overall, the STGWA60V60DWFAG by STMicroelectronics represents a breakthrough in power MOSFET technology, providing designers with a powerful tool to create more efficient, compact, and robust power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess