STMicroelectronics M24C16-SEA6T EEPROM
The M24C16-SEA6T is a high-performance 16-Kbit serial Electrically Erasable Programmable Memory (EEPROM) module from the renowned manufacturer STMicroelectronics. This device is part of the M24C series, designed to provide flexible, non-volatile data storage for a wide range of applications. The EEPROM is accessible via a two-wire, I2C compatible interface, which makes it ideal for applications where efficient data transfer and minimal wiring are essential.
This particular model, the M24C16-SEA6T, is housed in an 8-lead TSSOP package, providing a compact footprint that is suitable for space-constrained applications. It operates across a voltage range of 2.5V to 5.5V, making it versatile for use in systems with different power supply levels. Additionally, it has a wide temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.
One of the key features of the M24C16-SEA6T is its byte and page write capability (up to 16 bytes), which allows for efficient data management and quick updates. The device also has a write cycle time of 5 ms, ensuring rapid data storage and high throughput for applications that require frequent data updates.
The EEPROM provides a high level of data protection. It includes a Write Control instruction that enables the user to set a hardware write-protect pin. This feature prevents accidental data modification, making the M24C16-SEA6T a secure choice for critical data storage applications.
With more than 1 million write/erase cycles and a data retention period of over 40 years, the M24C16-SEA6T is a reliable choice for long-term data storage solutions. Its robust design and endurance make it suitable for a variety of applications, including industrial control systems, consumer electronics, medical devices, and automotive electronics.
In summary, the M24C16-SEA6T from STMicroelectronics is a versatile, high-performance EEPROM module that offers secure and reliable data storage for a wide range of applications. Its durability, ease of integration, and data protection features make it an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.