EN
  • EN
  • DE

LTC1694-1CS5#TRM

Part No LTC1694-1CS5#TRM
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828611-LTC1694-1CS5#TRM
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS5#TRM CAD Model

Description

Overview of LTC1694-1CS5#TRM

The LTC1694-1CS5#TRM is a high-performance, single hot swap controller integrated circuit designed by Linear Technology, now part of Analog Devices. This compact and efficient component is engineered to manage the safe insertion and removal of cards in live backplane systems. The LTC1694-1CS5#TRM is particularly well-suited for applications where the protection of low-voltage components from potentially damaging overcurrent conditions is essential.

Key Features

  • High-Speed Operation: The LTC1694-1CS5#TRM operates at high speeds, ensuring quick response to fault conditions and minimizing the time during which components are exposed to potentially harmful currents.
  • Low Voltage Operation: This device is optimized for use in low voltage systems, with an operating range that accommodates supplies as low as 1V, making it ideal for modern, low-power electronics.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, providing tailored protection and enhancing the safety of connected devices.
  • Minimal External Components: The LTC1694-1CS5#TRM is designed to function with a minimal number of external components, simplifying circuit design and reducing overall system cost.
  • Overcurrent Protection: With its robust overcurrent protection feature, this hot swap controller helps prevent damage to electronic components that could result from sudden surges in current.

Applications

The LTC1694-1CS5#TRM is versatile and can be used in a wide range of applications, including:

  • Server backplanes
  • Network switches and routers
  • Redundant power supplies
  • Industrial control systems

Package and Availability

The LTC1694-1CS5#TRM comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of electronic systems. The device's part number, including the #TRM suffix, indicates that it is provided in tape and reel packaging, which is optimized for automated manufacturing processes.

Overall, the LTC1694-1CS5#TRM is a reliable and effective solution for managing power and protecting sensitive electronics in a wide array of high-performance applications.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess