EN
  • EN
  • DE

TMDX28027USB

Part No TMDX28027USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLSTICK TMX20F28027 EVAL BD / TMX20F28027 controlSTICK C2000™, Piccolo™ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Platform controlSTICK
Utilized IC / Part TMX20F28027
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX280
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341940-TMDX28027USB
Ultra Librarian 3D Model Ultra Librarian TMDX28027USB CAD Model

Description

The TMDX28027USB from Texas Instruments is a highly integrated and sophisticated development tool designed to assist engineers in unlocking the full potential of the C2000™ 32-bit microcontroller family. This product is specifically tailored for those who are developing applications that require real-time control, efficient data processing, and high performance.

Key Features

  • USB Connectivity: The TMDX28027USB offers seamless connection to a computer via USB, allowing for easy programming and debugging without the need for additional hardware.
  • Integrated Development Environment (IDE) Support: Compatible with Texas Instruments' Code Composer Studio™ IDE, this tool provides a comprehensive development environment with advanced debugging and profiling tools.
  • On-board XDS100 Emulator: With an integrated XDS100 emulator, developers can streamline their design process with sophisticated debugging capabilities directly on the board.
  • Extensive I/O Capabilities: The board is equipped with a variety of peripherals and I/O options, enabling developers to interface with external devices and expand the functionality of their applications.
  • Pre-loaded Examples: To jumpstart development, the TMDX28027USB comes with pre-loaded software examples that showcase the capabilities of the C2000™ microcontrollers.

Applications

The versatility of the TMDX28027USB makes it suitable for a wide range of applications, particularly those requiring precise control and real-time processing. Some of the typical applications include:

  • Motor Control
  • Renewable Energy Systems
  • Power Supplies
  • Industrial Automation
  • Automotive Control Systems

Technical Support and Resources

Developers can access extensive technical support and a wealth of resources through Texas Instruments' online community and knowledge base. This includes access to forums, technical documentation, software updates, and application notes to facilitate a smooth development process with the TMDX28027USB.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess