EN
  • EN
  • DE

MCZ33904C5EK

Part No MCZ33904C5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN HS 5.0V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33904
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 711178-MCZ33904C5EK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33904C5EK CAD Model

Description

Introducing the MCZ33904C5EK from NXP

The MCZ33904C5EK is a state-of-the-art System Basis Chip (SBC) from NXP Semiconductors, designed to provide a reliable interface between a microcontroller and the physical layer of CAN (Controller Area Network) communications in automotive and industrial applications. This robust component is engineered to enhance the performance of electronic control units (ECUs) across a wide range of demanding environments.

Key Features

  • High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed CAN communications, ensuring compatibility with up to 1 Mbps data transfer rates.
  • Enhanced Safety: Incorporating fail-safe features such as a watchdog timer, the MCZ33904C5EK is designed for applications requiring a high level of operational safety.
  • Low-Power Modes: With various power-saving modes, including Sleep and Stop, this SBC helps reduce the overall power consumption of the system it's integrated into.
  • Multiple Voltage Regulators: The device includes an integrated 5V voltage regulator with two output stages for powering both the microcontroller and the peripheral sensors.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature ranges, enhancing its durability and lifespan.

Applications

The MCZ33904C5EK is ideally suited for a range of applications where robust CAN network communication is essential. These include:

  • Automotive systems such as powertrain, chassis, and body electronics
  • Industrial control systems requiring reliable field communication
  • Heavy machinery and agricultural vehicle electronics
  • Medical equipment with CAN communication needs

Development Support

NXP offers comprehensive development support for the MCZ33904C5EK with evaluation boards and detailed documentation. This facilitates rapid prototyping and integration into existing systems, allowing designers to leverage the full capabilities of the SBC in their applications.

With its robust design, advanced features, and commitment to safety and reliability, the MCZ33904C5EK from NXP is an excellent choice for developers looking to implement CAN interfaces in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess