EN
  • EN
  • DE

ISO7420MDR

Part No ISO7420MDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Low-Power Dual Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 3.7ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190684-ISO7420MDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7420
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7420MDR CAD Model

Description

The ISO7420MDR is a robust, high-performance digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to provide signal isolation in various industrial and commercial applications, ensuring reliable communication between different voltage domains while protecting sensitive circuits from high voltages and noise.

Key Features and Benefits

  • Isolation Rating: The ISO7420MDR offers an isolation rating of 2500 Vrms for 1 minute per UL 1577, which provides excellent protection against high voltage spikes and surges, making it ideal for safety-critical applications.
  • Data Rate: With a signaling rate of up to 1 Mbps, this digital isolator can handle high-speed data transmission without compromising signal integrity, ensuring fast and accurate communication between devices.
  • Channels: It features two isolation channels, each operating in a forward direction. This dual-channel configuration allows for simultaneous bidirectional communication in system designs that require it.
  • Low Power Consumption: The ISO7420MDR is designed for energy efficiency, with low power consumption that minimizes heat generation and helps in reducing the overall power budget of the system.
  • High Electromagnetic Immunity: It provides high immunity against electromagnetic interference (EMI), making it suitable for harsh industrial environments where EMI can be a significant concern.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme temperature conditions.
  • Package: Offered in an 8-pin SOIC package, the ISO7420MDR is compact and suitable for space-constrained applications while providing easy integration into existing designs.

Applications

The ISO7420MDR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply management
  • Data communication systems

With its combination of high isolation, fast data rates, and robust performance, the ISO7420MDR from Texas Instruments is an excellent choice for designers looking to enhance system safety and reliability without compromising on efficiency and space.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4435 $54.4350
23+ $4.4664 $102.7272
35+ $4.3269 $151.4415
48+ $4.1873 $200.9904
62+ $4.0477 $250.9574
83+ $3.6290 $301.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,567 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess