Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809789-ISO7320FCDR
Ultra Librarian 3D Model Ultra Librarian ISO7320FCDR CAD Model

Description

ISO7320FCDR: High-Speed, Robust EMC Dual-Channel Digital Isolator

The ISO7320FCDR from Texas Instruments is a state-of-the-art dual-channel digital isolator designed to offer high-speed communication and excellent electromagnetic compatibility (EMC) performance. This component is part of TI's extensive isolator portfolio, which provides reliable signal isolation for a variety of industrial and telecom applications. The ISO7320FCDR ensures data integrity and isolation for systems requiring critical safety features.

With two isolated channels in a forward and reverse direction, the ISO7320FCDR is capable of transmitting data at rates up to 25 Mbps. The channels are isolated by a capacitive silicon dioxide (SiO2) insulation barrier that has been tested to provide robust working voltages of up to 1 kV RMS. This barrier not only protects against high voltage spikes but also offers a long service life with high reliability under extended periods of operation.

The ISO7320FCDR comes in an 8-pin SOIC package that is characterized for a wide ambient temperature range of -40°C to +125°C. This makes it suitable for harsh industrial environments where temperature extremes are commonplace. The device also features low power consumption, making it an excellent choice for energy-sensitive applications.

Safety and regulatory approvals are a cornerstone of the ISO7320FCDR's design. It is compliant with UL 1577, IEC 60747-5-5, and CSA standards, ensuring that it meets the stringent requirements for insulation and safety needed for professional electronic systems. Furthermore, this digital isolator comes with fail-safe high or low options on the outputs, ensuring that the device remains in a safe state should the input power be lost.

Whether used in industrial automation, motor control, medical equipment, or power supplies, the ISO7320FCDR is an excellent choice for designers looking for a reliable and high-performance isolation solution. By integrating this component into your design, you can achieve enhanced system reliability and protection against electrical noise and hazardous transients.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $3.3310
ECAD model for ADUM1200BR
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for ADUM120N0WBRZ
Texas Instruments
AUTOMOTIVE, GENERAL-PURPOSE, 50- / SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $65.0000
ECAD model for ISO6763FQDWRQ1
Texas Instruments
AUTOMOTIVE, HOT-SWAPPABLE, ROBUS / I²C, SPI Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $4.4390
ECAD model for ISO1640QDWRQ1
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP
Lowest to $17.0389
ECAD model for ADUM3154ARSZ-RL7
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.9545
ECAD model for ADUM1281CRZ
Maxim Integrated
DGTL ISO 600VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $39.1164
ECAD model for MAX14851AEE+
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC / SPI Digital Isolator 5000Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Lowest to $17.8028
ECAD model for ADUM4152BRIZ
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC
Lowest to $50.1571
ECAD model for ADUM4152BRIZ-RL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8999 $55.2993
16+ $6.4820 $103.7120
24+ $6.2795 $150.7080
33+ $6.0769 $200.5377
43+ $5.8743 $252.5949
57+ $5.2666 $300.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,051 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention