EN
  • EN
  • DE

PTVS7V5P1UP

Part No PTVS7V5P1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description NOW NEXPERIA PTVS7V5P1UP - TRANS / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 658081-PTVS7V5P1UP
Ultra Librarian 3D Model Ultra Librarian PTVS7V5P1UP CAD Model

Description

Introducing the PTVS7V5P1UP - Robust ESD Protection by NXP Semiconductors

The PTVS7V5P1UP is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors, a leader in the production of high-performance mixed-signal electronics. This component is engineered to protect sensitive electronic circuits from the perils of electrostatic discharge (ESD), as well as other voltage-induced transient events.

This TVS diode is tailored for systems that require a high level of protection, and it is particularly suitable for applications such as automotive electronics, industrial control units, and communication infrastructure. With its unidirectional configuration, the PTVS7V5P1UP offers a robust shield against surges by clamping excessive voltages to a safe level, thereby securing the integrity of the downstream components.

Key Features of the PTVS7V5P1UP:

  • High Surge Current Capability: It can withstand surge currents, making it an ideal choice for high-demand applications.
  • Low Clamping Voltage: The device ensures a low clamping voltage during transient events, providing superior protection for sensitive circuitry.
  • Compact Package: Encased in a small SOD-128 package, the PTVS7V5P1UP is designed for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: Reliable operation is guaranteed with an extensive temperature range, suitable for harsh environments.
  • Compliance with Standards: The diode meets the rigorous standards set forth by the industry, including ISO 7637-2 for automotive requirements.

The PTVS7V5P1UP is not only a testament to NXP's commitment to quality and innovation but also an essential component for designers looking to enhance the durability and longevity of their electronic systems. By integrating this TVS diode into your design, you can ensure your circuits have the highest level of protection against transient voltage spikes, thus maintaining functionality and performance even under the toughest conditions.

Choose the PTVS7V5P1UP for your next project and give your electronics the protection they deserve. With NXP's expertise and cutting-edge technology, your products will be well-equipped to handle whatever electrical challenges they may face.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6031 $51.2635
205+ $0.4949 $101.4545
315+ $0.4794 $151.0110
435+ $0.4639 $201.7965
560+ $0.4485 $251.1600
750+ $0.4021 $301.5750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess