EN
  • EN
  • DE

ISO7341CDWR

Part No ISO7341CDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190675-ISO7341CDWR
Manufacturer Homepage www.ti.com
Family Name ISO7341C
Introduction Date September 09, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7341CDWR CAD Model

Description

ISO7341CDWR - High-Speed, Robust EMC Reinforced Quad-Channel Digital Isolator from Texas Instruments

The ISO7341CDWR by Texas Instruments is a state-of-the-art, high-speed, quad-channel digital isolator designed to provide robust electromagnetic compatibility (EMC) and signal integrity. This device is an essential component for applications that require excellent isolation between the high-voltage and low-voltage sides of a circuit, ensuring both safety and data integrity.

Key Features:

  • Robust Isolation: With reinforced isolation ratings, the ISO7341CDWR offers a withstand voltage of 3000 Vrms for 1 minute and transient immunity of ±50 kV/μs, making it suitable for harsh electrical environments.
  • High-Speed Data Transfer: The device supports data rates up to 25 Mbps, ensuring fast and reliable communication for time-sensitive applications.
  • Low Power Consumption: It is designed for energy efficiency, with a typical quiescent supply current of only 1.5 mA per channel at 5 V, reducing the overall power consumption of the system.
  • Channel Configuration: The ISO7341CDWR features a 4/0 channel direction configuration, providing versatility for different design requirements.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range from -40°C to +125°C, suitable for industrial applications.

Applications:

The digital isolator is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Power supply management
  • Isolated SPI, I2C, or UART interfaces

Package and Quality:

The ISO7341CDWR comes in a compact, surface-mount SOIC-16 wide-body package, which is conducive to automated assembly processes and space-constrained applications. It is also characterized for Enhanced Product (EP) quality level, making it suitable for mission-critical systems where reliability is paramount.

With its combination of high-speed operation, robust isolation, and low power consumption, the ISO7341CDWR from Texas Instruments represents a reliable solution for system designers looking to enhance the safety and performance of their digital isolating functions.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0425 $51.0625
60+ $1.6759 $100.5540
93+ $1.6235 $150.9855
128+ $1.5711 $201.1008
165+ $1.5188 $250.6020
221+ $1.3617 $300.9357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess