Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Linear Technology
Win Source Part Number 303626-LTM9001V-AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM9001V-AD CAD Model

Description

The LTM9001V-AD from Linear Technology is an advanced RF-to-digital µModule receiver designed to simplify the implementation of high-performance radio systems. This integrated module includes a high-linearity mixer, a wide dynamic range IF amplifier, and a high-speed 14-bit ADC, encapsulated in a compact, surface-mount LGA package that minimizes the footprint on your PCB and reduces the complexity of RF system design.

Key Features:

  • Integrated RF Front End: The LTM9001V-AD combines a high-linearity passive mixer followed by a differential IF amplifier, providing excellent spurious-free dynamic range and noise performance.
  • High-Speed ADC: A 14-bit, 125Msps analog-to-digital converter captures the IF signal with high fidelity, enabling digital processing of a wide range of RF signals.
  • Low Noise Figure: With a low noise figure, the receiver ensures that the signal integrity is maintained throughout the signal chain, making it ideal for sensitive communication and radar systems.
  • Programmable Features: The module includes programmable features such as gain control and baseband filters, allowing customization to specific application requirements.
  • Easy Integration: The LTM9001V-AD is designed for ease of use, with an integrated bypass capacitance and matching networks that reduce the need for external components and design time.

Applications:

  • Wireless Infrastructure
  • Remote Radio Heads
  • Radar and Satellite Communications
  • Test and Measurement Equipment

The LTM9001V-AD is optimized for a wide range of frequencies and is capable of operating in harsh environments, making it suitable for both commercial and military applications. Its robust design and integrated features offer a reliable and efficient solution for designers looking to accelerate time-to-market while maintaining high performance in their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
ECAD model for MAMF-011138-TR1000
MACOM Technology Solutions
NEGATIVE VOLTAGE PIN DRIVER
Need more? Email Us
ECAD model for MADR-011022-TR1000
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
ECAD model for MAFL-011023
Analog Devices Inc.
IC MULTI X2 PASSIVE DIE
Need more? Email Us
ECAD model for HMC-XDB112
Qorvo US Inc.
2.5-4 GHZ 6-BIT DIG PHASE SHIFTE
Need more? Email Us
ECAD model for TGP2108-SM
MACOM Technology Solutions
DRIVER,PIN DIODE,2 CH,+5V/20MA,-
Need more? Email Us
ECAD model for MADR-011022
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
ECAD model for MAMF-011126-TR1000
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
ECAD model for MABC-001000-DPS00L
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
ECAD model for MAIA-011002-TR3000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention