EN
  • EN
  • DE

LTC4557EUD#TRPBF

Part No LTC4557EUD#TRPBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC DUAL SIM/SMART CARD PS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Function Power Management, Signal Level Translation
RF Type Cellular, 3G, GSM
Secondary Attributes SIM and Smart Card Interface
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784188-LTC4557EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4557
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4557EUD#TRPBF CAD Model

Description

The LTC4557EUD#TRPBF is a high-performance, dual SIM/Smart Card power supply and level translator IC designed by Linear Technology. It is specifically engineered to meet the rigorous demands of portable and embedded systems that require a reliable interface for SIM and Smart Card applications. This product is an ideal solution for mobile phones, PDAs, e-commerce, security systems, and other smart card-enabled devices.

The LTC4557EUD#TRPBF operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications. It integrates multiple features to ensure the proper operation and protection of the card and the system. These features include software-selectable card activation voltages, which support both 3V and 1.8V cards. Additionally, it provides built-in level translators that allow seamless communication between the card and the baseband processor, which typically operates at different logic levels.

One of the key benefits of the LTC4557EUD#TRPBF is its low-noise, low-dropout regulator, which ensures a stable power supply to the card, even under fluctuating input voltages or varying load conditions. The device also includes current limiting and thermal shutdown features to protect against over-current and overheating scenarios.

The LTC4557EUD#TRPBF comes in a compact, 16-lead QFN package, which is suitable for space-constrained applications. The small footprint of the package allows for efficient use of PCB space, a critical factor in the design of modern portable electronics. The device is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which is convenient for automated manufacturing processes.

This product is designed to be robust and reliable, ensuring long-term performance in a wide range of environmental conditions. Its industrial-grade design and manufacturing process make it a trusted choice for designers looking to integrate smart card functionality into their products with minimal hassle and maximum confidence.

Overall, the LTC4557EUD#TRPBF from Linear Technology stands out for its integration of power supply and level translation functionalities, compact design, and reliability, making it a go-to choice for smart card interface applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3864 $55.4560
90+ $1.1376 $102.3840
140+ $1.1020 $154.2800
190+ $1.0665 $202.6350
245+ $1.0309 $252.5705
325+ $0.9243 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess