EN
  • EN
  • DE

LT5514EFE

Part No LT5514EFE
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC IF AMP/ADC DRVR PROG 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Part Status Active
Function Amplifier/ADC Driver
Frequency LF ~ 850MHz
Secondary Attributes Max Output 21dBm
Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Win Source Part Number LT5514EFE#PBF-195128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5514EFE CAD Model

Description

Linear Technology's LT5514EFE High Linearity RF Downconverting Mixer

The LT5514EFE is a versatile RF mixer component designed by Linear Technology for high-performance downconversion applications. It is a key building block in modern communication systems, where signal integrity and linearity are paramount. This mixer is well-suited for various applications, including wireless infrastructure, broadband wireless services, point-to-point microwave links, and satellite receivers.

Product Features:

  • Frequency Range: The LT5514EFE operates over a wide frequency range, making it suitable for a variety of RF bands and standards. It is capable of handling RF and LO frequencies from 400MHz to 3GHz.
  • High Linearity: The product boasts excellent linearity, which is critical in maintaining signal fidelity and reducing distortion in communication systems. This ensures clear and reliable transmission of information.
  • Low LO Drive Level: It requires a low LO drive level, which helps to minimize power consumption and simplifies the design of the local oscillator circuitry.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer amplifier reduces the need for external components and simplifies the overall design process.
  • High Input IP3: The LT5514EFE features a high input third-order intercept point (IP3), which is a measure of mixer's ability to handle strong unwanted signals without creating intermodulation distortion.
  • Conversion Gain: With a conversion gain of 1.3dB, this mixer provides a slight amplification of the input signal to compensate for system losses.
  • Package: The LT5514EFE is offered in a compact 16-lead plastic TSSOP package with an exposed paddle, which aids in thermal management.

Applications:

The LT5514EFE is engineered for use in a wide array of high-frequency and high-dynamic range systems. Its robust performance makes it an ideal choice for demanding applications where signal integrity cannot be compromised.

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LT5514EFE is no exception. It is designed to meet the stringent requirements of professional communication equipment and undergoes rigorous testing to ensure it performs to the highest standards.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess