EN
  • EN
  • DE

M24C16-DRMN8TP/K

Part No M24C16-DRMN8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8SO  /  EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-15349-6,497-15349-1,497-15349-2
Standard Package 2,500
Win Source Part Number 1150905-M24C16-DRMN8TP/K
Ultra Librarian 3D Model Ultra Librarian M24C16-DRMN8TP/K CAD Model

Description

Product Overview: M24C16-DRMN8TP/K

The M24C16-DRMN8TP/K is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leader in the semiconductor industry. This product is specifically designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications. With its advanced features and specifications, the M24C16-DRMN8TP/K is an ideal choice for designers looking for a memory component that combines performance, durability, and ease of integration.

Key Features

  • Memory Size: The device offers a 16-Kbit storage capacity, which is sufficient for storing configuration parameters, calibration data, and small application logs.
  • Interface: It supports the standard I²C serial interface, ensuring compatibility with a vast array of microcontrollers and processors.
  • Speed: The component operates at clock frequencies up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus), enabling quick data access and programming.
  • Supply Voltage: This EEPROM operates over a wide supply voltage range from 1.8 V to 5.5 V, making it suitable for various operating conditions and system power supplies.
  • Package: The M24C16-DRMN8TP/K comes in a compact SO8N package, which is highly favored for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Write Cycle Endurance: The EEPROM boasts a high write cycle endurance, with up to 1 million write cycles per byte, and a data retention period of 40 years, providing a robust storage solution.

Applications

The versatility of the M24C16-DRMN8TP/K allows it to be used across various sectors, including consumer electronics, industrial automation, automotive systems, and medical devices. It is particularly well-suited for applications that require frequent or on-the-fly parameter updates, such as device configurations, user preferences, and firmware updates.

Conclusion

In conclusion, the M24C16-DRMN8TP/K EEPROM from STMicroelectronics is a robust and reliable memory solution that meets the needs of modern electronic systems. Its compatibility with standard communication protocols, combined with its high endurance and wide operating temperature range, makes it a versatile and dependable choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9135 $59.3775
155+ $0.7496 $116.1880
240+ $0.7262 $174.2880
330+ $0.7027 $231.8910
430+ $0.6794 $292.1420
570+ $0.6091 $347.1870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess