EN
  • EN
  • DE

ISO7041DBQ

Part No ISO7041DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000695-ISO7041DBQ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Ultra Librarian 3D Model Ultra Librarian ISO7041DBQ CAD Model

Description

Product Overview: ISO7041DBQ from Texas Instruments

The ISO7041DBQ is a robust, high-performance digital isolator manufactured by Texas Instruments, designed to provide signal isolation in a wide range of industrial and commercial applications. This product is part of the ISO7041 family and is known for its reliability and efficiency in protecting sensitive electronic components from high voltages and noise present in harsh environments.

Key Features

  • Isolation Rating: The ISO7041DBQ offers an isolation rating of 3000 Vrms for 1 minute per UL 1577, ensuring that the device can withstand high-voltage spikes and transients, providing a reliable barrier between circuits.
  • Channel Configuration: It features a quad-channel configuration with four forward-direction channels, making it versatile for multiple isolation needs within a single package.
  • Data Rate: With a data rate of up to 25 Mbps, this digital isolator facilitates rapid data transfer, which is essential for applications requiring high-speed communication.
  • Low Power Consumption: The device is optimized for low power consumption, which makes it suitable for power-sensitive applications.
  • Robust Operation: It is capable of operating over a wide temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Package Type: The ISO7041DBQ comes in a compact 16-pin SSOP (DBQ) package, which is ideal for space-constrained applications.

Applications

The ISO7041DBQ is suitable for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Power supply management

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO7041DBQ from Texas Instruments is an ideal choice for designers looking to enhance the safety and reliability of their electronic systems. Whether used in industrial automation, medical devices, or other critical applications, this digital isolator helps maintain the integrity of electronic communications and protects against electrical hazards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess