EN
  • EN
  • DE

PCA9539PW

Part No PCA9539PW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 60
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 16
Interface I²C SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Catalog I²C I/O Expanders
Win Source Part Number 082056-PCA9539PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Test & Measurement, Consumer Electronics
Family Name PCA9539
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9539PW CAD Model

Description

The PCA9539PW from Texas Instruments is a highly sophisticated and efficient low-voltage 16-bit I2C and SMBus I/O expander.

  • Function: General-purpose remote I/O expansion
  • Interface: Two-wire serial interface
  • Supply Voltage Range: 2.3 to 5.5 V
  • Standby Current: Low
  • I/O Pins: 16 I/O pins that can be used as inputs, outputs, or both
  • Current Sink: Up to 25 mA
  • LED Drive: Can drive LEDs directly
  • Level Shifting: Built-in level shifting feature
  • Interrupt Output: Configurable to alert the microcontroller when there is a change in the input state
  • Package: TSSOP24 package
  • Hot Insertion: Supported

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0507 $52.5350
120+ $0.8621 $103.4520
180+ $0.8352 $150.3360
250+ $0.8082 $202.0500
320+ $0.7813 $250.0160
430+ $0.7005 $301.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess