EN
  • EN
  • DE

LT6206IMS8#3ZZPBF

Part No LT6206IMS8#3ZZPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828548-LT6206IMS8#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LT6206IMS8#3ZZPBF CAD Model

Description

LT6206IMS8#3ZZPBF High-Speed, Low-Noise, Low-Distortion Video Amplifier

The LT6206IMS8#3ZZPBF is a cutting-edge video amplifier designed by Linear Technology, now part of Analog Devices, that offers a seamless blend of high-speed performance, low noise, and low distortion, making it an ideal choice for a wide range of applications, including video and communications systems. This product stands out for its impressive technical specifications, ensuring that it delivers top-notch signal fidelity and quality.

Key Features:

  • Wide Bandwidth: With a -3dB bandwidth of 165MHz when driving a 150Ω load, the LT6206IMS8#3ZZPBF is capable of handling high-speed signals with ease, making it suitable for high-resolution video applications.
  • Low Noise: The device boasts an exceptionally low input-referred noise of 1.9nV/√Hz, which minimizes the introduction of unwanted noise into the signal chain, preserving signal integrity.
  • Low Distortion: Harmonic distortion is kept to a minimum, with -88dBc HD2 and -84dBc HD3 at 1MHz, ensuring a clear and accurate reproduction of the original signal.
  • High Output Drive: Capable of driving a 25Ω load to ±2.5V, the LT6206IMS8#3ZZPBF can deliver signals with ample power, suitable for a variety of demanding applications.
  • Single-Supply Operation: This amplifier operates from a single 3.1V to 12.6V supply, providing design flexibility and simplifying power supply requirements.

Applications:

  • High Definition Video
  • Cable and Satellite Set-top Boxes
  • Video Broadcasting Equipment
  • Medical Imaging Systems
  • Telecommunications Infrastructure

The LT6206IMS8#3ZZPBF is packaged in a compact MSOP-8 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in challenging environmental conditions. Whether you're designing a professional video editing system, a high-speed data acquisition system, or integrating it into telecommunications hardware, the LT6206IMS8#3ZZPBF provides the performance and reliability that professionals demand.

Overall, the LT6206IMS8#3ZZPBF from Linear Technology is a superior choice for designers looking for a high-performance video amplifier that does not compromise on noise or distortion, ensuring pristine signal quality in your end application.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess