EN
  • EN
  • DE

ISO540DR

Part No ISO540DR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826276-ISO540DR
Ultra Librarian 3D Model Ultra Librarian ISO540DR CAD Model

Description

The ISO540DR is a robust digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive isolation portfolio and is engineered to provide signal isolation in a variety of industrial and telecommunications applications. The ISO540DR ensures reliable data transmission and protection against high voltage spikes and transients, making it an essential component for enhancing system safety and integrity.

Key Features

  • High Isolation Voltage: The ISO540DR offers an isolation voltage of 2500 Vrms for 1 minute, providing a high degree of protection against electrical noise and surges.
  • Signaling Rates: It supports signaling rates up to 25 Mbps, enabling fast data transfer for efficient system performance.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity to disturbances, the ISO540DR meets stringent EMC requirements.
  • Quad-Channel Isolation: This digital isolator features four independent isolation channels, allowing for multiple data streams to be isolated simultaneously.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.
  • Low Power Consumption: The ISO540DR is optimized for low power operation, which helps in reducing overall system power consumption.

Applications

The ISO540DR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Power supplies and converters
  • Data communication systems
  • Medical equipment with patient electrical isolation requirements

Quality and Reliability

TI's commitment to quality ensures that the ISO540DR is manufactured to the highest standards. It is designed to meet or exceed industry reliability benchmarks, providing confidence in its performance and longevity in the field.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team. The ISO540DR is available for order in various quantities, with options for custom reel packaging to fit production requirements.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess