EN
  • EN
  • DE

TP3057J

Part No TP3057J
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CODEC/Filter COMBO Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 219638-TP3057J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3057J CAD Model

Description

The TP3057J from Texas Instruments is a highly integrated circuit designed for telecommunications applications. This advanced monolithic device is a part of the TP3057 series, known for its reliability and performance in handling complex voice and data signal processing tasks. The TP3057J is particularly well-suited for interfacing with digital and analog telephone systems, making it an essential component for designers looking to develop or maintain robust communication networks.

Key Features

  • Integration: The TP3057J combines multiple functions into a single chip, which helps in reducing the overall part count in the design, thus simplifying the circuit complexity and saving space on the PCB.
  • Performance: It offers exceptional signal processing capabilities with minimal distortion, ensuring clear and reliable communication which is critical in telecommunication systems.
  • Compatibility: This IC is designed to be compatible with a wide range of other Texas Instruments components, allowing for seamless integration into existing designs and systems.
  • Power Efficiency: With its optimized power consumption, the TP3057J is suitable for power-sensitive applications, ensuring efficient operation without sacrificing performance.

Applications

The TP3057J is versatile and can be used in a variety of telecommunication applications including, but not limited to:

  • Telephone sets
  • Modems
  • VoIP systems
  • PBX systems
  • Teleconferencing equipment

Technical Specifications

At the heart of the TP3057J is its ability to convert analog voice signals into a digital stream and vice versa, with high precision. It operates over a standard industrial temperature range, ensuring reliability even under challenging environmental conditions. The IC comes in a robust package that ensures long-term durability and consistent performance.

For detailed technical specifications, datasheets, and application notes, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for comprehensive technical support.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess