Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.75W x 2 @ 8 Ohm
Operating Supply Voltage 8.5 V ~ 14 V
Board Type Fully Populated
Utilized IC / Part TPA3003D2
Supplied Contents Board(s)
Win Source Part Number 791349-TPA3003D2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3003D2
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3003D2EVM CAD Model

Description

The TPA3003D2EVM from Texas Instruments is a state-of-the-art evaluation module designed to help developers and engineers assess the capabilities and performance of the TPA3003D2, a high-efficiency Class-D audio power amplifier. This evaluation module is an essential tool for audio system designers who require a compact, efficient, and high-quality amplifier solution for their applications.

Key Features

  • High-Efficiency Operation: The TPA3003D2EVM is built around the TPA3003D2 IC, which provides Class-D operation with high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Power Output: Capable of delivering up to 20 Watts per channel into a 4-ohm load, this amplifier can drive a wide range of speakers with clarity and power.
  • Audio Quality: Despite its efficiency, there is no compromise on sound quality. The TPA3003D2EVM offers excellent audio performance with low distortion and noise levels.
  • Flexible Supply Voltage: The module operates over a wide supply voltage range, accommodating various use cases and system requirements.
  • Thermal and Overcurrent Protection: Built-in protection circuits ensure the longevity and reliability of both the amplifier and the speakers by preventing damage due to overheating or overcurrent conditions.
  • Easy Integration: The evaluation module includes all necessary connectors and interfaces for quick and straightforward integration into existing audio systems.
  • Development Support: Texas Instruments provides comprehensive technical documentation, application notes, and design resources to support the development and rapid prototyping of audio solutions using the TPA3003D2EVM.

Applications

The TPA3003D2EVM is suitable for a variety of applications where high-quality audio amplification is required. This includes home theater systems, desktop audio systems, docking stations, and active speakers. Its high efficiency makes it particularly well-suited for battery-powered or portable audio devices.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs and manufactures a wide range of integrated circuits (ICs), including analog ICs and embedded processors. By employing the world's brightest minds, TI creates innovations that shape the future of technology and help to build a better world.

You May Also Be Interested in

STMicroelectronics
ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA803D-SA
STMicroelectronics
EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA802SB-SA
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIODMA12070PTOBO1
ON Semiconductor
BOARD EVAL NCS8353 AUDIO AMP / Amplifier Evaluation Board
Need more? Email Us
ECAD model for NCS8353MNGEVB
Texas Instruments
EVAL BOARD FOR TAS5753MD / TAS5753MD series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5753MDEVM
Texas Instruments
EVAL MODULE FOR DRV604 / DRV604 Amplifier Evaluation Board
Need more? Email Us
ECAD model for DRV604PWPEVM
STMicroelectronics
EVAL-FDA903U EVALUATION BOARD F / FDA903U - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA903U-SA
Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
Adafruit Industries LLC
2.5W CLASS D AUDIO AMPLIFIER
Need more? Email Us
ECAD model for 2130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention