EN
  • EN
  • DE

HFT5000-25/12-0-470MM

Part No HFT5000-25/12-0-470MM
Manufacturer TE Connectivity
Catalog Misc Products
Description HEATSHRINK FAB 2:1 0.90" 470MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Fabric
Mfr TE Connectivity
Series HFT5000
Package Box
Product Status Active
Shrinkage Ratio 2 to 1
Length 18.504" (470.00mm)
Diameter - Inner, Recovered 0.47" (11.9mm)
Diameter - Inner, Supplied 0.90" (22.9mm)
Color Black
Base Product Number HFT5000
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 873181-HFT5000-25/12-0-470MM
Ultra Librarian 3D Model Ultra Librarian HFT5000-25/12-0-470MM CAD Model

Description

The TE Connectivity electronic component with the Win Source Part Number 873181-HFT5000-25/12-0-470MM is a heat shrink fabric used for cable and wire management.

  • Manufacturer: TE Connectivity
  • Series: HFT5000
  • Color: Black
  • Package: Box
  • Length: 18.504" (470.00mm)
  • Standard Package: 500 pieces
  • Shrinkage Ratio: 2 to 1
  • MSL Level: Not Applicable
  • REACH Status: Vendor Undefined
  • HTSUS Code: 3926.90.9985
  • Product Status: Active
  • Inner Diameter (Recovered): 0.47" (11.9mm)
  • Inner Diameter (Supplied): 0.90" (22.9mm)
  • Wall Thickness (Nonrecovered): Not Specified

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2065 $76.8260
8+ $15.7588 $126.0704
12+ $15.2668 $183.2016
16+ $14.7736 $236.3776
21+ $14.2816 $299.9136
28+ $12.8043 $358.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess