EN
  • EN
  • DE

LM4937TLEVAL

Part No LM4937TLEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM4937 / LM4937 Multimedia Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4937
Supplied Contents Board(s)
Win Source Part Number 779282-LM4937TLEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM4937
Introduction Date August 01, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4937TLEVAL CAD Model

Description

The LM4937TL Evaluation Board from Texas Instruments is a comprehensive platform designed to facilitate the testing and performance evaluation of the LM4937TL audio subsystem. This integrated circuit is optimized for mobile phones, PDAs, and other handheld devices, offering a high-quality audio experience for both voice and music playback.

Key Features

  • High-Quality Audio: The LM4937TL features a stereo codec with 3D sound enhancement, providing an immersive audio experience.
  • Low Power Consumption: Designed for portable applications, it operates with minimal power consumption, extending battery life in mobile devices.
  • Multiple Input/Output Options: The evaluation board supports various inputs and outputs, including a microphone input, stereo headphone output, and an integrated speaker amplifier.
  • Flexible Configuration: Users can configure the LM4937TL through its I²C/SPI compatible interface, allowing for extensive control over the audio parameters.

Technical Specifications

  • Power supply voltage: Typically 3.3V
  • Headphone amplifier output power: Up to 30mW per channel
  • Speaker amplifier output power: Up to 495mW
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio playback
  • THD+N: Low total harmonic distortion plus noise

Applications

The LM4937TL is suitable for a wide range of audio applications, particularly where space and power consumption are critical considerations. It is ideal for:

  • Mobile phones and smartphones
  • Personal Digital Assistants (PDAs)
  • Portable media players
  • Handheld gaming devices

Package Contents

The evaluation board package includes the LM4937TL Evaluation Board itself, along with comprehensive documentation that covers the board's layout, schematic, setup guide, and usage instructions. This ensures that users can quickly begin testing and integrating the audio subsystem into their designs.

Support and Resources

For additional support, users can access Texas Instruments' extensive online resources, including application notes, datasheets, and technical forums. These resources provide valuable information to assist in the development and troubleshooting process.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess