Products specifications Report Issue?

Category Prototyping, Fabrication Products - Prototype Boards Perforated
Mfr Vector Electronics
Series Vectorbord® Circbord™
Package Bulk
Product Status Active
Proto Board Type Breadboard, General Purpose
Plating Non-Plated Through Hole (NPTH)
Pitch 0.100" (2.54mm)
Circuit Pattern Common Bus
Hole Diameter 0.042" (1.07mm)
Size / Dimension 6.50" L x 4.50" W (165.1mm x 114.3mm)
Board Thickness 0.062" (1.57mm) 1/16"
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 551118-8002
Ultra Librarian 3D Model Ultra Librarian 8002 CAD Model

Description

The 551118-8002 is a perforated prototype board from the Vectorbord Circbord series. Bold the product name (e.g., BAV99S,135 → 551118-8002) and manufacturer (e.g., Nexperia USA Inc. → Vector Electronics).

  • Series: Vectorbord Circbord
  • Pitch: 0.100" (2.54mm)
  • Package: Bulk
  • Size: 6.50" L x 4.50" W (165.1mm x 114.3mm)
  • Product Status: Active
  • Application: General-Purpose Breadboard
  • Circuit Pattern: Common Bus

You May Also Be Interested in

Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1559 $56.1240
875+ $0.1280 $112.0000
1,360+ $0.1240 $168.6400
1,870+ $0.1200 $224.4000
2,415+ $0.1160 $280.1400
3,235+ $0.1039 $336.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,953 pieces
MOQ: 360 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention