EN
  • EN
  • DE

ISO102

Part No ISO102
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 0.5V/µs
-3db Bandwidth 70 kHz
Voltage - Input Offset 25 mV
Current - Supply 25mA
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm), 16 Leads
Supplier Device Package 16-CDIP
Base Product Number ISO102
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 607890-ISO102
Ultra Librarian 3D Model Ultra Librarian ISO102 CAD Model

Description

The ISO102 is a high-performance, dual-channel digital isolator manufactured by Texas Instruments, designed to provide robust signal isolation for a variety of industrial and commercial applications. This advanced component is part of TI's extensive portfolio of isolation products, offering reliable performance in environments where electrical isolation is critical for both operational safety and signal integrity.

Key Features

  • High Isolation Voltage: The ISO102 provides an isolation voltage of 2500 Vrms for 1 minute, ensuring safe operation by effectively separating high-voltage areas from low-voltage circuits.
  • Signaling Rate: Capable of supporting data rates up to 25 Mbps, the ISO102 is suitable for high-speed digital interfaces, providing swift and accurate data transfer.
  • Low Power Consumption: With its low power consumption, the ISO102 is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Robustness: The device is designed to operate reliably in harsh industrial environments, featuring high immunity to electromagnetic interference (EMI) and capable of withstanding transient electrical events.
  • Dual-Channel Isolation: Two isolated channels provide flexibility in design, allowing for bidirectional communication or the isolation of two separate data lines.
  • Wide Operating Temperature Range: The ISO102 operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for extreme conditions.

Applications

The ISO102's versatility makes it an excellent choice for various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Power supply management

With its high isolation capability, fast data transfer, and robust design, the ISO102 from Texas Instruments is an indispensable component for systems that require reliable isolation to ensure safety, data integrity, and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9549 $72.9549
2+ $70.6750 $141.3500
3+ $68.3952 $205.1856
4+ $66.1154 $264.4616
6+ $59.2758 $355.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess