EN
  • EN
  • DE

TMP421YZDT

Part No TMP421YZDT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFBGA, DSBGA
Case / Package 8-DSBGA
Family Name TMP421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-30460-1-ND, 296-30460-1, -296-30460-1, 296-30460-6, -TMP421YZDT-NDR, TMP421YZDT-ND, 296-30460-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900433-TMP421YZDT
Ultra Librarian 3D Model Ultra Librarian TMP421YZDT CAD Model

Description

Product Overview: TMP421YZDT by Texas Instruments

The TMP421YZDT is a high-precision temperature sensor from Texas Instruments, designed to offer accurate temperature monitoring with a digital output. This sensor falls under the category of Remote and Local Temperature Sensors, which are part of Texas Instruments' extensive portfolio of temperature monitoring solutions.

The TMP421YZDT is equipped with a two-wire System Management Bus (SMBus) interface, which allows for seamless integration into existing hardware setups. The device supports serial interface communication, enabling easy access to temperature data and facilitating remote temperature sensing in various applications.

With an impressive temperature sensing range of -40°C to +125°C for the local temperature and -40°C to +125°C for the remote temperature, the TMP421YZDT ensures versatility across different environments and applications. The accuracy of local temperature measurements is ±1°C (max) from -40°C to +125°C, while the remote temperature sensor has an accuracy of ±1°C (max) from 0°C to +125°C. This high level of precision makes the TMP421YZDT suitable for critical applications where temperature accuracy is paramount.

The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various electronic systems without requiring significant board space. The TMP421YZDT also features programmable overtemperature and undertemperature alert functions, providing additional safety and control mechanisms for system temperature monitoring.

The TMP421YZDT is an excellent choice for a wide range of applications, including personal computers, electronics equipment, industrial controllers, and telecommunications systems. Its robust design and high accuracy make it an essential component for any system requiring reliable temperature monitoring.

In summary, the TMP421YZDT from Texas Instruments is a versatile and precise temperature sensor that offers digital temperature readings with high accuracy, making it an ideal choice for designers and engineers looking to incorporate temperature monitoring into their systems.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2630 $52.0490
54+ $1.8569 $100.2726
84+ $1.7988 $151.0992
115+ $1.7408 $200.1920
149+ $1.6828 $250.7372
199+ $1.5087 $300.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,916 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess