The GD74LS05 is a hex inverter with open-collector outputs manufactured by Vishay. This integrated circuit contains six independent inverter gates. The open-collector outputs require external pull-up resistors to define the high logic level. This feature makes the GD74LS05 suitable for applications requiring wired-OR logic or interfacing with different voltage levels.
Applications:
- Logic inversion
- Wired-OR logic
- Interfacing with different voltage levels
- Relay driving
- LED driving
- Bus driving
- Digital circuit design
- Control systems
Features:
- Hex inverter configuration
- Open-collector outputs
- Low-power Schottky TTL
- High-voltage outputs (up to 15V with appropriate pull-up resistor)
- High sink current capability
Benefits:
- Versatile logic inversion capability
- Enables wired-OR logic implementations
- Facilitates interfacing with higher voltage circuits
- Can directly drive relays and LEDs with appropriate external components
- Suitable for bus driving applications due to its high sink current capability
Additional Details:
The GD74LS05 typically comes in a PDIP-14 or SOIC-14 package. The open-collector outputs allow multiple gates to be connected together, forming a wired-OR configuration. The value of the pull-up resistor depends on the voltage level of the external circuit and the desired speed of operation. The operating temperature range is typically 0°C to +70°C. The 74LS series is a low-power Schottky TTL family of logic gates that provides a good compromise between speed and power consumption.