EN
  • EN
  • DE

ADA4800ACPZ-RL

Part No ADA4800ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buffer Amplifier Circuit - 6-LFCSP-UD (1.6x1.6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, CSP
Case / Package 6-LFCSP-UD (1.6x1.6)
Family Name ADA4800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4800ACPZ-RL-ND, ADA4800ACPZ-RLCT, ADA4800ACPZ-RLDKR, ADA4800ACPZ-RLTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859875-ADA4800ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4800ACPZ-RL CAD Model

Description

Product Overview: ADA4800ACPZ-RL by Analog Devices Inc.

The ADA4800ACPZ-RL is a high-performance, low-power, single-channel amplifier designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This component is specifically crafted to cater to a wide array of applications, including video and communications equipment, where signal integrity and power efficiency are paramount.

Key Features

  • High-Speed Operation: The ADA4800ACPZ-RL is capable of delivering fast and reliable performance, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, ensuring energy-efficient operation in your electronic designs.
  • Advanced Circuit Design: With a modern circuit architecture, the ADA4800ACPZ-RL provides excellent signal amplification with minimal distortion, ensuring clear and accurate signal processing.
  • Robust Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this device is not only space-efficient but also offers enhanced thermal performance and reliability.

Applications

The ADA4800ACPZ-RL is versatile and can be integrated into various systems, including:

  • Professional and consumer video equipment
  • High-speed data acquisition systems
  • Communication infrastructure
  • Active filter circuits
  • ADC (Analog-to-Digital Converter) drivers

Technical Specifications

The ADA4800ACPZ-RL is designed with technical precision to meet the needs of demanding applications:

  • Supply Voltage: Operates across a range of supply voltages, accommodating various system requirements.
  • Bandwidth: Features a broad bandwidth that allows it to handle a wide spectrum of signals.
  • Output Drive Capability: Capable of driving heavy loads without compromising signal quality or performance.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4800ACPZ-RL is no exception. Each component is rigorously tested and guaranteed to meet high industry standards, ensuring that your projects are powered by components you can trust.

For more detailed specifications and application notes, or to request samples, please visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5282 $58.1486
56+ $2.0745 $116.1720
87+ $2.0096 $174.8352
119+ $1.9448 $231.4312
154+ $1.8800 $289.5200
206+ $1.6855 $347.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess